This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other...
This document specifies the characteristics of chamfered washers, with counterbore, in alloy steel, cadmium plated, for maximum operating temperature 235 °C.
This document specifies the characteristics of chamfered washers, with counterbore, in alloy steel, cadmium plated, for maximum operating temperature 235 °C.
This standard applies to retaining rings with lugs for use in bores. Retaining rings are suitable for retaining machine components which have non-square (radiused or chamfered) edges. They have an eccentric form and have a number of lugs of equal depth uniformly distributed around the...
ISO 8675:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 64 mm, with product grade A for sizes D <= 16 mm and product grade B for sizes D > 16 mm.
ISO 4035:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads of diameter less than or equal to M16 and product grade B for threads of diameter greater than M16.
This standard applies to retaining rings with lugs for use on shafts. Such retaining rings are suitable for securing machine components which have non-square (radiused or chamfered) edges, and for concealed assembly as illustrated in Figure 9. They have an eccentric form and several lugs of...
This Technical Specification describes requirements and methods for undertaking tests to determine the resistance of the edges of brittle ceramic materials to be damaged by chipping or flaking. It is limited to homogeneous monolithic ceramics with flat surfaces and straight sharp or...
This International Standard specifies the characteristics of normal-series, product-grade-A plain washers chamfered at the outside diameter, in the 200 HV and 300 HV hardness classes and of nominal sizes (nominal thread diameters) ranging from 5 mm to 64 mm inclusive.
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade B for threads D > M16. If, in special cases, specifications other than those listed...
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade B for threads D > M16. If, in special cases, specifications other than those listed...
Dimensions of: hexagon and square bolts, screws and nuts with B.S.W. threads; bolts and screws faced under the head (with or without turning on the shank), hexagon and square nuts faced on one or both sides and hexagon lock-nuts, with B.S.W. or B.S.F. threads. Material, chamfering and...
Dimensions of: hexagon and square bolts, screws and nuts with B.S.W. threads; bolts and screws faced under the head (with or without turning on the shank), hexagon and square nuts faced on one or both sides and hexagon lock-nuts, with B.S.W. or B.S.F. threads. Material, chamfering and...
This European Standard specifies, together with EN 14399-1 and EN 14399-2, hardened and tempered chamfered plain washers with chamfer intended for bolting assemblies with large series hexagon highstrength structural bolts and nuts with thread sizes from M12 to M36 inclusive. Washers...
This European Standard specifies, together with EN 14399 1 and EN 14399 2, hardened and tempered chamfered plain washers with chamfer intended for bolting assemblies with large series hexagon high-strength structural bolts and nuts with thread sizes from M12 to M36 inclusive. Washers...
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm. If, in...
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm. If, in...
This Data Item is the third in the series of Items concerned with the prediction of the drag of rectangular planform cavities for Mach numbers up to 3. ESDU 00006 (Part I) deals with cavities having closed flow, and ESDU 00007 (Part II) is for cavities having open or transitional flow. Those Items...
This Standard specifies hexagon nuts and hexagon thin nuts (hereafter generically referred to as "hexagon nuts") made of steel, stainless steel and non-ferrous metals. If, in special cases, dimensions and product specifications other than those listed in this Standard are required, they shall be...