DS/EN ISO 8675
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
ISO 8675:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 64 mm, with product grade A for sizes D <= 16 mm and product grade B for sizes D > 16 mm.
Document History
September 11, 2023
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread (ISO 8675:2023)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
DS/EN ISO 8675
February 12, 2013
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
ISO 8675:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 64 mm, with product...
January 10, 2001
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with...
Hexagon thin nuts (style 0) chamfered, with fine pitch thread - Product grades A and B (ISO/DIS 8675:2016)
This International Standard specifies the characteristics of hexagon thin nuts (style 0) with fine pitch thread with nominal diameter from 8 mm through 64 mm, with product grade A for nominal...
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B (ISO/FDIS 8675:2012)
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with...
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread (ISO/DIS 8675:2022)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...