DS/EN ISO 8675

Fasteners – Hexagon thin nuts (style 0), with fine pitch thread (ISO 8675:2023)

active, Most Current
Organization: DS
Publication Date: 11 September 2023
Status: active
Page Count: 20
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used as jam nuts are to be assembled together with a regular or high nut. WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2). If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.

Document History

DS/EN ISO 8675
September 11, 2023
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread (ISO 8675:2023)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
February 12, 2013
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
ISO 8675:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 64 mm, with product...
January 10, 2001
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with...
Hexagon thin nuts (style 0) chamfered, with fine pitch thread - Product grades A and B (ISO/DIS 8675:2016)
This International Standard specifies the characteristics of hexagon thin nuts (style 0) with fine pitch thread with nominal diameter from 8 mm through 64 mm, with product grade A for nominal...
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B (ISO/FDIS 8675:2012)
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with...
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread (ISO/DIS 8675:2022)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
Advertisement