DS/ISO 20602 - Ships and marine technology – Check valves for use in low temperature applications – Design and testing requirements
May 13, 2019
- DS
This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to −196 °C)
ISO 20602 - Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements
May 1, 2019
- ISO
This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to −196 °C).
DSF/ISO/FDIS 20602 - Ships and marine technology – Check valves for use in low temperature applications – Design and testing requirements
DS
This International Standard specifies requirements of design, manufacture, test methods for cryogenic check valves in order to have excellent quality leakage stability in very low temperature environments (-50°C ~ -196°C).
JIS F 7373 - Shipbuilding - Cast Iron 10K Swing Check Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7356 - Shipbuilding - Bronze 5K Lift Check Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7372 - Shipbuilding - Cast Iron 5K Swing Check Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7371 - Shipbuilding - Bronze 5K Swing Check Valves
November 8, 1996
- JSA
A description is not available for this item.
BS ISO 20602 - Ships and marine technology — Check valves for use in low temperature applications — Design and testing requirements
May 31, 2019
- BSI
A description is not available for this item.
JIS F 7474 - Shipbuilding - Cast Steel 20K Screw-Down Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7415 - Shipbuilding - Bronze 5K Lift Check Globe Valves (Union Bonnet Type)
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7375 - Shipbuilding - Cast Iron 10K Screw-Down Check Globe Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7409 - Shipbuilding - Bronze 16K Screw-Down Check Globe Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7410 - Shipbuilding - Bronze 16K Screw-Down Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7472 - Shipbuilding - Cast Steel 10K Screw-Down Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7359 - Shipbuilding - Cast Iron 5K Lift Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7354 - Shipbuilding - Cast Iron 5K Screw-Down Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7377 - Shipbuilding - Cast Iron 16K Screw-Down Check Globe Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7378 - Shipbuilding - Cast Iron 16K Screw-Down Check Angle Valves
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7417 - Shipbuilding - Bronze 16K Lift Check Globe Valves (Union Bonnet Type)
November 8, 1996
- JSA
A description is not available for this item.
JIS F 7473 - Shipbuilding - Cast Steel 20K Screw-Down Check Globe Valves
November 8, 1996
- JSA
A description is not available for this item.