ISO 20602
Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to −196 °C).
Document History
December 1, 2021
Ships and marine technology — Check valves for use in low temperature applications — Design and testing requirements AMENDMENT 1
A description is not available for this item.
ISO 20602
May 1, 2019
Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements
This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to...