This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature than 450 °C,...
This document specifies the characteristics and test methods for flue dampers that are used as components, carrying flue gas, in order to limit the flow in a chimney or to prevent back flow of soot during cleaning of the chimney or to prevent the backflow of the flue gas e.g....
Deals with design, construction and testing. Maximum heat output 45 kW. Appendices cover remedial action for defective chimneys, and cleaning and maintenance.
This product standard specifies the requirements and test methods for dry (designated D) and/or wet (designated W) air flue system chimneys, including terminals in which the products of combustion are conveyed to the atmosphere through clay/ceramic flue liners and combustion air is conveyed...
Also gives information on cleaning and maintenance of the chimney following installation.
Deals with the installation of new factory-made insulated chimneys designed to serve appliances with chimneys of nominal internal diameters 100 mm, 125 mm, 150 mm and 200 mm, with an appendix giving information on cleaning and maintenance.
Complete set of BRE Good Repair Guides collated in a sturdy ring binder: Assessing moisture in building materials - 3 part set GR33 Bats and refurbishment GR36 Cleaning external walls of buildings - 2 part set GR27 Cracks caused by foundation movement GR1 Damage to buildings caused by trees...
This document specifies the requirements and test methods for access components comprising a frame and a door or doors which provide access to the flue of a chimney for the purpose of inspection or cleaning. Access components for higher nominal working temperature than 450 °C,...
This Standard applies to detached, Semidetached, duplex, and row housing. With semidetached or row housing units, the assumption is made that there is no significant air leakage between adjacent units at the pressure differencesxreated by the operation of the ventilation systems, and that the...
INTRODUCTION The purpose of this Defence Standard is to provide designers and users with advice on the application of flame sprayed coatings, principally for wearing surfaces. It includes cleaning, preparation of surfaces, design considerations, metals to be applied, quality control,...