This standard specifies methods of measuring thickness of electro-deposited gold or gold alloys coatings on contacts of elements of connection. It shall be used together with ISO 2100-100.
This standard specifies method of measuring thickness of electro-deposited gold or gold alloys coatings on contacts of elements of connection. It shall be used together with EN 2591-100.
This standard specifies the procedures for measuring the plating thickness and centricity of metallic coatings on single conductors. It shall be used together with EN 3475-100.
5.1 Hard anodic oxidation coatings are often used to obtain improved resistance to abrasion, and have been used in such applications as valves, sliding parts, hinge mechanisms, cams, gears, swivel joints, pistons, insulation plates, blast shields, etc. 5.2 This abrasion resistance test...
This standard specifies a test method to measure the thickness of a dry film lubricant.
This document specifies the dimensions and tolerances of plates in aluminium alloy 2024 with close-tolerance flatness, thickness 6 mm < a ≤ 55 mm, for aerospace applications.
1.1 This test method covers the nondestructive determination of the thickness of bound pavement layers using ground penetrating radar (GPR). 1.2 This test method may not be suitable for application to pavements which exhibit increased conductivity due to the increased attenuation of the...
This European Standard specifies the dimensions and tolerances of: Strips, cold rolled in steel Thickness 0,1 mm ≤ a ≤ 2,5 mm for aerospace applications.
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
This standard defines the test methods for the determination of the primer thickness for structural adhesives.
1.1 This test method covers the nondestructive determination of the thickness of bound pavement layers using Ground Penetrating Radar (GPR). 1.2 This test method may not be suitable for application to pavements which exhibit increased conductivity due to the increased attenuation of the...
This standard specifies the dimensions and tolerances of: Plates in aluminium alloys Thickness 6 mm < a < 160 mm for aerospace applications.
This standard specifies the dimensions and tolerances of: Sheets in aluminium and aluminium alloys; Thickness 0,25 mm < a < 6 mm for aerospace applications.
This standard specifies the dimensions and tolerances of: Plates in titanium and titanium alloys Thickness 6 mm < a < 100 mm for aerospace applications.
This standard specifies the dimensions and tolerances of: Strips in aluminium and aluminium alloys Thickness 0,25 mm < a < 3,2 mm for aerospace applications.
This document specifies the dimensions and tolerances of plates in aluminium alloy 2024 with close-tolerance flatness, thickness 6 mm < a ≤ 55 mm, for aerospace applications.
1.1 This test method covers the nondestructive determination of the thickness of bound pavement layers using Ground Penetrating Radar (GPR). 1.2 This test method may not be suitable for application to pavements which exhibit increased conductivity due to the increased attenuation of the...