Provides information and rules for the preparation of detail specifications for the Series SMB of miniature snap-on coaxial connectors.
Information and rules for the preparation of detail specifications for the series SSMA of minature screwed-coupled coaxial connectors.
IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to...
Provides information and rules for the preparation of detail specifications for screw coupled coaxial connectors series 7-16.
Provides information and rules for the preparation of detail specifications for the series of EIA Flange coaxial connectors.
Prescribes mating face details and gauging information for general purpose connectors and standard test connectors. Indicates performance characteristics to be considered when writing detail specifications, and covers inspection requirements for assessment level H and U.
Radio-frequency (RF) coaxial connectors used with RF cables. These connector patterns are for low power, using a snap-on coupling mechanism and are commonly known as Type SMB.
Radio-frequency (RF) coaxial connector patterns to be used with semi-rigid and flexible RF cables for microwave applications requiring high performance. These are commonly known as Type SMA.
Radio-frequency (RF) coaxial connectors used with flexible and semi-rigid RF cables. Dielectric filled interface for severe environmental exposure using a screw-coupling mechanism. These are commonly known as Type TNC.
Gives ratings, ordering information and inspection requirements for a range of styles and variants.
Radio-frequency (RF) coaxial solder type patterns used with RF cables.
Gives outline drawings and ratings for SMA series of R F connectors together with details of panel piercings. Climatic category: 55/155/21.
Physical characteristics and ratings, together with inspection requirements. Climatic category 55/155/21.
This part of IEC 60966 is a sectional specification that relates to flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements for testing the electrical, mechanical and climatic properties of flexible cable assemblies...