This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications. If the primary melting is required it shall incorporate separate degassing or refining and may be followed by secondary melting, such as...
This specification covers seamless tubes of nickel and nickel alloy for use in condenser and heat-exchanger service. This covers outside diameter and average wall, or outside diameter and minimum wall tube. Tube shall be furnished in the alloys and conditions defined by this specification. The...
This specification covers the standard requirements for nickel-iron-chromium
This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. Tube shall be made from flat-rolled alloy by an automatic welding process with no addition or...
This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1-UNS R50250. Unalloyed titanium, 1.1.2 Grade 2-UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H-UNS R50400....
This specification covers standard specification for several grades of minimum-wall-thickne
This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications. If the primary melting is required it shall incorporate separate degassing or refining and may be followed by secondary melting, such as...
This specification covers centrifugally cast ferritic/austenitic steel pipe intended for general corrosive service. These steels are susceptible to embrittlement if used for prolonged periods at elevated temperatures. The pipe shall be made by centrifugal casting process and furnished in the...
This specification covers nickel-chromium-moly
This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. Tube shall be made from flat-rolled alloy by an automatic welding process with no addition or...
This specification covers welded tubes made from the nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10629, UNS N10624, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N06975, UNS N08320, UNS N06985, UNS N06002, UNS N06022, UNS N06030, UNS N06035,...
This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS 06002; UNS N06022; UNS N06035; UNS N06058; UNS N06059; UNS N06200; UNS...
This specification covers welded tubes made from nickel and nickel-cobalt alloys with UNS Nos. N10001, N10242, N10665, N12160, N10629, N10624, N10675, N10276, N06455, N06007, N06975, N08320, N06985, N06002, N06022, N06030, N06035, N06058, N06059, N06200, N06210, N08031, R30556, N06230,...
This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS N06002; UNS N06022; UNS N06035; UNS N06044; UNS N06058; UNS N06059;...
This specification covers wrought alloy UNS N06333 in the form of welded pipe intended for heat-resisting applications and general corrosive service. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that...
This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications. If the primary melting is required it shall incorporate separate degassing or refining and may be followed by secondary melting, such as...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation2 Nickel Seamless Pipe and Tube B161 Seamless...
This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium