ASTM International - ASTM B338-17(2021)

Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2021
Status: inactive
Page Count: 9
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows:

1.1.1 Grade 1-UNS R50250. Unalloyed titanium,

1.1.2 Grade 2-UNS R50400. Unalloyed titanium,

1.1.2.1 Grade 2H-UNS R50400. Unalloyed titanium (Grade 2 with 58 ksi (400 MPa) minimum UTS),

1.1.3 Grade 3-UNS R50550. Unalloyed titanium,

1.1.4 Grade 7-UNS R52400. Unalloyed titanium plus 0.12 to 0.25?% palladium,

1.1.4.1 Grade 7H-UNS R52400. Unalloyed titanium plus 0.12 to 0.25?% palladium (Grade 7 with 58 ksi (400 MPa) minimum UTS),

1.1.5 Grade 9-UNS R56320. Titanium alloy (3?% aluminum, 2.5?% vanadium),

1.1.6 Grade 11-UNS R52250. Unalloyed titanium plus 0.12 to 0.25?% palladium,

1.1.7 Grade 12-UNS R53400. Titanium alloy (0.3?% molybdenum, 0.8?% nickel),

1.1.8 Grade 13-UNS R53413. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.9 Grade 14-UNS R53414. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.10 Grade 15-UNS R53415. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),

1.1.11 Grade 16-UNS R52402. Unalloyed titanium plus 0.04 to 0.08?% palladium,

1.1.11.1 Grade 16H-UNS R52402. Unalloyed titanium plus 0.04 to 0.08?% palladium (Grade 16 with 58 ksi (400 MPa) minimum UTS),

1.1.12 Grade 17-UNS R52252. Unalloyed titanium plus 0.04 to 0.08?% palladium,

1.1.13 Grade 18-UNS R56322. Titanium alloy (3?% aluminum, 2.5?% vanadium) plus 0.04 to 0.08?% palladium,

1.1.14 Grade 26-UNS R52404. Unalloyed titanium plus 0.08 to 0.14?% ruthenium,

1.1.14.1 Grade 26H-UNS R52404. Unalloyed titanium plus 0.08 to 0.14?% ruthenium (Grade 26 with 58 ksi (400 MPa) minimum UTS),

1.1.15 Grade 27-UNS R52254. Unalloyed titanium plus 0.08 to 0.14?% ruthenium,

1.1.16 Grade 28-UNS R56323. Titanium alloy (3?% aluminum, 2.5?% vanadium) plus 0.08 to 0.14?% ruthenium,

1.1.17 Grade 30-UNS R53530. Titanium alloy (0.3?% cobalt, 0.05?% palladium),

1.1.18 Grade 31-UNS R53532. Titanium alloy (0.3?% cobalt, 0.05?% palladium),

1.1.19 Grade 33-UNS R53442. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.025?% ruthenium, 0.15?% chromium),

1.1.20 Grade 34-UNS R53445. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.025?% ruthenium, 0.15?% chromium),

1.1.21 Grade 35-UNS R56340. Titanium alloy (4.5?% aluminum, 2?% molybdenum, 1.6?% vanadium, 0.5?% iron, 0.3?% silicon),

1.1.22 Grade 36-UNS R58450. Titanium alloy (45?% niobium),

1.1.23 Grade 37-UNS R52815. Titanium alloy (1.5?% aluminum),

1.1.24 Grade 38-UNS R54250. Titanium alloy (4?% aluminum, 2.5?% vanadium, 1.5?% iron), and

1.1.25 Grade 39-UNS R53390. Titanium alloy (0.25 % iron, 0.4 % silicon).

Note 1: H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers 28 grades of seamless and welded titanium alloy tubes for surface condensers, evaporators, and heat exchangers. Seamless tube shall be made from hollow billet by any cold... View More

Document History

July 1, 2026
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
ASTM B338-17(2021)
November 1, 2021
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2017
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2017
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
January 15, 2014
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2013
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
June 1, 2013
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2010
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2010
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2009
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 1, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
August 1, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 15, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
June 1, 2006
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1...
April 1, 2006
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 24 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1...
May 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
March 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
January 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 1, 2003
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
October 10, 2002
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
Advertisement