ASTM International - ASTM B338-08b

Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows:

1.1.1 Grade 1-Unalloyed titanium,

1.1.2 Grade 2-Unalloyed titanium,

1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS),

1.1.3 Grade 3-Unalloyed titanium,

1.1.4 Grade 7-Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.4.1 Grade 7H-Unalloyed titanium plus 0.12 to 0.25 % palladium (Grade 7 with 58 ksi minimum UTS),

1.1.5 Grade 9-Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.6 Grade 11-Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.7 Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.8 Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.9 Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.10 Grade 15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.11 Grade 16-Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.11.1 Grade 16H-Unalloyed titanium plus 0.04 to 0.08 % palladium (Grade 16 with 58 ksi minimum UTS),

1.1.12 Grade 17-Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.13 Grade 18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium,

1.1.14 Grade 26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.14.1 Grade 26H-Unalloyed titanium plus 0.08 to 0.14 % ruthenium (Grade 26 with 58 ksi minimum UTS),

1.1.15 Grade 27-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.16 Grade 28-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,

1.1.17 Grade 30-Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.18 Grade 31-Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.19 Grade 33-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.20 Grade 34-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.21 Grade 35-Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.22 Grade 36-Titanium alloy (45 % niobium),

1.1.23 Grade 37-Titanium alloy (1.5 % aluminum), and

1.1.24 Grade 38-Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).

Note 1-H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

The H grades were added in response to a user association request based on its study of over 5200 commercial Grade 2, 7, 16, and 26 test reports, where over 99 % met the 58 ksi minimum UTS.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers 28 grades of seamless and welded titanium alloy tubes for surface condensers, evaporators, and heat exchangers. Seamless tube shall be made from hollow billet by any cold... View More

Document History

July 1, 2026
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
November 1, 2021
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2017
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2017
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
January 15, 2014
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
July 1, 2013
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1—UNS...
June 1, 2013
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification2 covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2010
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2010
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 1, 2009
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
ASTM B338-08b
November 1, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
August 1, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
May 15, 2008
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
June 1, 2006
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 28 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1...
April 1, 2006
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 24 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade 1...
May 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
March 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
January 1, 2005
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 23 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 1, 2003
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
October 10, 2002
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
November 10, 2001
Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
1.1 This specification covers the requirements for 20 grades of titanium and titanium alloy tubing intended for surface condensers, evaporators, and heat exchangers, as follows: 1.1.1 Grade...
Advertisement