This specification covers the supply of high quality hardened and tempered coil springs for use on guns and armoured fighting vehicles.
This SAE Standard is equivalent to ISO Standard 6626. Differences, where they exist, are shown in the appendix with associated rationale. This document specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG, and SSF-L coil spring loaded oil...
This Japanese Industrial Standard specifies the methods for the expression of specifications on the material, shape, spring characteristics and dimensions of helical compression springs, helical extension springs and helical torsion springs based on the basic...
This part of ISO 6626 specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 160 mm, inclusive for reciprocating internal...
This part of ISO 6626 specifies the essential dimensional features of coil-spring-loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 110 mm, inclusive, for reciprocating internal...
1. SCOPE The materials described in these specifications are plain carbon and alloy spring steels which have been hardened and tempered prior to coiling.
This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. NOTE: The word lock appearing in the name of the product in this Standard is a generic term historically associated with the product's...