ISO DIS 6626-2
Internal combustion engines - Piston rings - Part 2: Coil-spring-loaded oil control rings of narrow width made of cast iron
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 30 May 2016 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 6626 specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable to those piston rings in sizes 60 mm to 160 mm, inclusive for reciprocating internal combustion engines for road vehicles and other applications.
Document History
ISO DIS 6626-2
May 30, 2016
Internal combustion engines - Piston rings - Part 2: Coil-spring-loaded oil control rings of narrow width made of cast iron
This part of ISO 6626 specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable...
August 1, 2013
Internal combustion engines - Piston rings - Part 2: Coil-spring-loaded oil control rings of narrow width made of cast iron
This part of ISO 6626 specifies the essential dimensional features of coil-spring-loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable...
March 15, 2003
Internal Combustion Engines - Piston Rings - Part 2: Coil-Spring-Loaded Oil Control Rings of Narrow Width Made of Cast Iron
A description is not available for this item.