ISO - DIS 6626-1

Internal combustion engines — Piston rings — Part 1: Coil spring loaded oil control rings made of cast iron

pending, Most Current
Organization: ISO
Publication Date: 16 December 2021
Status: pending
Page Count: 140
ICS Code (Engine block and internal components): 43.060.10
scope:

This document specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L. It is applicable to piston rings in sizes from 60 mm up to and including 200 mm for reciprocating internal combustion engines for road vehicles and other applications.

Document History

DIS 6626-1
December 16, 2021
Internal combustion engines — Piston rings — Part 1: Coil spring loaded oil control rings made of cast iron
This document specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L. It is applicable to piston...

References

Advertisement