ISO 6621-5

Internal combustion engines — Piston rings — Part 5: Quality requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2020
Status: active
Page Count: 20
ICS Code (Engine block and internal components): 43.060.10
scope:

This document specifies quality aspects that can be defined but that are not normally found on a drawing specification.

It covers the following:

- single‑piece piston rings of grey cast iron or steel;

- multi‑piece piston rings (oil control rings) consisting of cast iron parts and spring components; and

- single‑piece and multi‑piece oil control rings of steel, i.e. oil control rings in the form of strip steel components or steel segments (rails) with spring expander components.

In addition to specifying some of the limits of acceptance relating to inspection measuring principles (covered by ISO 6621-2), this document also covers those features for which no recognized quantitative measurement procedures exist and which are only checked visually with normal eyesight (glasses if worn normally) and without magnification. Such features (superficial defects) are additional to the standard tolerances of ring width, radial wall thickness and closed gap.

This document does not establish acceptable quality levels (AQL), it being left to manufacturer and customer to decide the appropriate levels jointly. In this case, the recommendations of ISO 2859-1 are followed.

This document specifies the quality requirements of piston rings for reciprocating internal combustion engines for road vehicles and other applications. It is applicable to all such rings of a nominal diameter from 30 mm up to and including 200 mm.

Document History

ISO 6621-5
January 1, 2020
Internal combustion engines — Piston rings — Part 5: Quality requirements
This document specifies quality aspects that can be defined but that are not normally found on a drawing specification. It covers the following: — single‑piece piston rings of grey cast iron or...
October 1, 2013
Internal combustion engines - Piston rings - Part 5: Quality requirements
This part of ISO 6621 specifies those quality aspects that are capable of definition but not normally found on a drawing specification. It is applicable to the following: — single-piece piston...
October 1, 2005
Internal combustion engines - Piston rings - Part 5: Quality requirements
This part of ISO 6621 specifies those quality aspects that are capable of definition but not normally found on a drawing specification. It covers the following: - single-piece piston rings of grey...
January 1, 1988
Internal Combustion Engines - Piston Rings - Part 5: Quality Requirements
A description is not available for this item.

References

Advertisement