ISO 6621-5

Internal Combustion Engines - Piston Rings - Part 5: Quality Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
Page Count: 12
ICS Code (Engine block and internal components): 43.060.10

Document History

January 1, 2020
Internal combustion engines — Piston rings — Part 5: Quality requirements
This document specifies quality aspects that can be defined but that are not normally found on a drawing specification. It covers the following: — single‑piece piston rings of grey cast iron or...
October 1, 2013
Internal combustion engines - Piston rings - Part 5: Quality requirements
This part of ISO 6621 specifies those quality aspects that are capable of definition but not normally found on a drawing specification. It is applicable to the following: — single-piece piston...
October 1, 2005
Internal combustion engines - Piston rings - Part 5: Quality requirements
This part of ISO 6621 specifies those quality aspects that are capable of definition but not normally found on a drawing specification. It covers the following: - single-piece piston rings of grey...
ISO 6621-5
January 1, 1988
Internal Combustion Engines - Piston Rings - Part 5: Quality Requirements
A description is not available for this item.
Advertisement