ISO 6626-2

Internal Combustion Engines - Piston Rings - Part 2: Coil-Spring-Loaded Oil Control Rings of Narrow Width Made of Cast Iron

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2003
Status: inactive
Page Count: 32
ICS Code (Engine block and internal components): 43.060.10

Document History

May 30, 2016
Internal combustion engines - Piston rings - Part 2: Coil-spring-loaded oil control rings of narrow width made of cast iron
This part of ISO 6626 specifies the essential dimensional features of coil spring loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable...
August 1, 2013
Internal combustion engines - Piston rings - Part 2: Coil-spring-loaded oil control rings of narrow width made of cast iron
This part of ISO 6626 specifies the essential dimensional features of coil-spring-loaded oil control rings made of cast iron, types DSF-C, SSF, GSF, DSF, SSF-L, DSF-NG and DSF-CNP. It is applicable...
ISO 6626-2
March 15, 2003
Internal Combustion Engines - Piston Rings - Part 2: Coil-Spring-Loaded Oil Control Rings of Narrow Width Made of Cast Iron
A description is not available for this item.

References

Advertisement