This International Standard specifies the materials, shapes, spring characteristics, tolerances, manufacturing requirements and test methods for common helical compression springs, which are made from hot coiled round section steel bar, and then quenched and tempered...
This European Standard applies to cylindrical helical compression springs made of round spring wire. Cold coiled compression springs can be made with wire up to about 16 mm diameter. (See also EN 13906-1). NOTE For springs with wire diameter upper 16 mm up...
This document specifies the measurement and test methods for the general characteristics of cold formed helical compression springs made from round wire, excluding dynamic testing.
This document specifies the measurement and test methods for the general characteristics of cold formed helical compression springs made from round wire, excluding dynamic testing.
This document specifies the measurement and test methods excluding dynamic testing for general characteristics of cold formed helical compression springs made from round wire.
This document specifies the measurement and test methods excluding dynamic testing for general characteristics of cold formed helical compression springs made from round wire.
This part of ISO 2162 establishes a unified system for the representation of technical data and for the representation of cylindrical helical compression springs to be used in technical product documentation intended for tender and/or order drawings.
This document establishes the technical specifications for compression springs made from rectangular wires. The parameters set in this document are applicable to springs which are set. This document does not attempt to specify the quality of the springs themselves, nor...
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1, and in respect of which the principal loading is...
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1, and in respect of which the principal loading is...
INTRODUCTION The dynamic behaviour of cylindrical helical springs, comprising both tension/compression and torsion springs, is extremely difficult to calculate since its geometrical shape is a curve in three-dimensional space. To make the calculations manageable, simple but...
The following recommended practice has been developed to assist engineers and designers in the preparation of specifications for the major types of helical compression and extension springs. It is restricted to a concise presentation of items which will promote an adequate...