DIN EN 13906-1

Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: active
Page Count: 37
ICS Code (Springs): 21.160
scope:

This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1, and in respect of which the principal loading is applied in the direction of the spring axis.

Document History

DIN EN 13906-1
November 1, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant...
July 1, 2002
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
A description is not available for this item.

References

Advertisement