DIN EN 14129

LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2014
Status: active
Page Count: 34
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in:

- static LPG pressure vessels,

NOTE The pressure vessels can be situated above ground, underground or mounded.

- LPG pressure vessels on road tankers, rail tankers, tank-containers or demountable tanks.

This document does not address production testing. Normative Annex B prescribes testing with conditioning at - 40 °C for valves for use under extreme low temperature conditions.

The requirements for pressure relief valve accessories such as isolating devices, changeover manifolds and vent pipes are specified in EN 14071.

EN 14570 identifies the requirements for the pressure relief valve capacities for static pressure vessels.

EN 12252 identifies the requirements for the pressure relief valve capacities for road tankers.

Valves designed in accordance with this standard are specifically for use in LPG applications. Valves manufactured in accordance with EN ISO 4126-1 may also be used in certain LPG applications.

Terms used with LPG pressure relief valves are described graphically in Annex A.

Document History

March 1, 2021
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels; German and English version prEN 14129:2021
A description is not available for this item.
DIN EN 14129
May 1, 2014
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: — static LPG pressure vessels, NOTE The...
January 1, 2005
Pressure relief valves for LPG tanks
This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - Static LPG tanks, NOTE The tanks can be...

References

Advertisement