DIN EN 14129

Pressure relief valves for LPG tanks

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2005
Status: inactive
Page Count: 19
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in:

- Static LPG tanks,

NOTE The tanks can be situated above ground, underground or mounded.

-LPG tanks on road tankers, rail tankers, tank-containers or demountable tanks.

This document does not address production testing.

Normative annex B prescribes testing with conditioning at - 40oc for valves for use under extreme low temperature conditions.

The requirements for pressure relief valve accessories such as isolating devices, manifolds and vent pipes are specified in prEN 14071.

prEN 14570 identifies the requirement for the pressure relief valve capacities for static tanks. See EN 12252 for road tankers.

Document History

March 1, 2021
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels; German and English version prEN 14129:2021
A description is not available for this item.
May 1, 2014
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: — static LPG pressure vessels, NOTE The...
DIN EN 14129
January 1, 2005
Pressure relief valves for LPG tanks
This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - Static LPG tanks, NOTE The tanks can be...

References

Advertisement