This document establishes a code for the designation of the usual types of indexable inserts for cutting tools in hard cutting materials or any other cutting materials, in order to simplify orders and specifications for such inserts. It also specifies the...
This part of ISO 9361 specifies the dimensions of indexable ceramic inserts with rounded corners, without fixing hole, and with 0° and 11° normal clearance. These inserts are primarily intended to be mounted by top clamping on turning and boring tools. Ceramic cutting...
This part of ISO 9361 specifies the dimensions of indexable ceramic inserts with rounded corners, with cylindrical fixing hole, with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or hole clamping alone on external and internal turning...
This document establishes a code for the designation of the usual types of indexable inserts for cutting tools in hard cutting materials or any other cutting materials, in order to simplify orders and specifications for such inserts. It also specifies the...