ISO 9361-1

Indexable inserts for cutting tools - Ceramic inserts with rounded corners - Part 1: Dimensions of inserts without fixing hole

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: active
Page Count: 20
ICS Code (Cutting tools in general): 25.100.01
scope:

This part of ISO 9361 specifies the dimensions of indexable ceramic inserts with rounded corners, without fixing hole, and with 0° and 11° normal clearance. These inserts are primarily intended to be mounted by top clamping on turning and boring tools.

Ceramic cutting materials consist of a variety of oxides, nitrides, and carbides. In contrast with hardmetals (including cermets), ceramics do not have a metallic binding matrix. Such ceramic materials are, for example, oxide ceramics [consisting primarily of aluminium oxide (Al2O3)], carboxide ceramics [consisting generally of a mixture of aluminium oxide and other materials such as titanium carbide (TiC)], and nitride ceramics [consisting generally of a mixture of silicon nitride and other materials, such as yttrium oxide (Y2O3) and aluminium oxide].

Document History

ISO 9361-1
August 1, 2014
Indexable inserts for cutting tools - Ceramic inserts with rounded corners - Part 1: Dimensions of inserts without fixing hole
This part of ISO 9361 specifies the dimensions of indexable ceramic inserts with rounded corners, without fixing hole, and with 0° and 11° normal clearance. These inserts are primarily intended to be...
May 15, 1991
Indexable Inserts for Cutting Tools - Ceramic Inserts with Rounded Corners - Part 1: Dimensions of Inserts Without Fixing Hole
A description is not available for this item.

References

Advertisement