ISO 3364
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole alone on turning and boring tools.
Document History
ISO 3364
August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended...
December 15, 2011
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole — Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
February 1, 1997
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.