ISO 3364

Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole — Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: inactive
Page Count: 20
ICS Code (Cutting tools in general): 25.100.01
scope:

This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole clamping alone on turning and boring tools.

Document History

August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended...
ISO 3364
December 15, 2011
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole — Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
February 1, 1997
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.

References

Advertisement