ISO 3365
Indexable hardmetal (carbide) inserts with wiper edges, without fixing hole - Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with wiper edges, without fixing hole. These inserts are primarily intended to be mounted on milling cutters by top or wedge clamping
Document History
ISO 3365
March 1, 2016
Indexable hardmetal (carbide) inserts with wiper edges, without fixing hole - Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with wiper edges, without fixing hole. These inserts are primarily intended to be mounted on milling...
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Wiper Edges, without Fixing Hole - Dimensions
A description is not available for this item.