DIN ISO 3364

Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions (ISO 3364:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2018
Status: active
Page Count: 21
ICS Code (Cutting tools in general): 25.100.01
scope:

This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole alone on turning and boring tools.

Document History

DIN ISO 3364
August 1, 2018
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions (ISO 3364:2017)
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended...
March 1, 2018
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions (ISO 3364:2017); Text in German and English
A description is not available for this item.

References

Advertisement