DIN ISO 6987

Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)

active, Most Current
Organization: DIN
Publication Date: 1 August 2022
Status: active
Page Count: 29
ICS Code (Cutting tools in general): 25.100.01

Document History

DIN ISO 6987
August 1, 2022
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
A description is not available for this item.
February 1, 2014
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on...
July 1, 2003
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:1998)
A description is not available for this item.
Advertisement