DIN ISO 6987
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:1998)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cutting tools in general): | 25.100.01 |
Document History
August 1, 2022
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
A description is not available for this item.
February 1, 2014
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on...
DIN ISO 6987
July 1, 2003
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:1998)
A description is not available for this item.