DIN 6598
Tool holders for external and internal turning with hollow taper shank for indexable inserts - General survey, Correlation of dimensions
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
Diese Norm gilt für Klemmhalter zum Außen- und Innendrehen mit Kegel-Hohlschaft der Nenngrößen 32 mm bis 100 mm, die zur Aufnahme von Wendeschneidplatten aus Hartmetall, Schneidkeramik oder anderen Schneidstoffen bestimmt sind und für die Drehbearbeitung verwendet werden.
Document History
DIN 6598
September 1, 2013
Tool holders for external and internal turning with hollow taper shank for indexable inserts - General survey, Correlation of dimensions
Diese Norm gilt für Klemmhalter zum Außen- und Innendrehen mit Kegel-Hohlschaft der Nenngrößen 32 mm bis 100 mm, die zur Aufnahme von Wendeschneidplatten aus Hartmetall, Schneidkeramik oder anderen...
April 1, 2011
Tool holders for external and internal turning with hollow taper shank according to DIN 69893-7 for indexable inserts - General survey, Correlation of dimensions
A description is not available for this item.
July 1, 2004
Tool holders for external and internal turning with hollow taper shank according to DIN 69893-1 for indexable inserts - General survey, Correlation of dimensions
A description is not available for this item.
October 1, 2000
Tool holders for external and internal turning with hollow taper shank according to DIN 69893-1 for indexable inserts - General survey; Correlation of dimensions
A description is not available for this item.
January 1, 1996
Tool holders for external and internal turning with hollow taper shank according to DIN 69893-1 and DIN 69893-2 with cooling lubricant supply for indexable inserts - General survey, correlation of dimensions
A description is not available for this item.