DIN ISO 6987
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on turning and boring tools using a countersunk head screw or any other fixing element, such as a pin lock.
Document History
August 1, 2022
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
A description is not available for this item.
DIN ISO 6987
February 1, 2014
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:2012)
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on...
July 1, 2003
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions (ISO 6987:1998)
A description is not available for this item.