ISO 3365

Indexable Hardmetal (Carbide) Inserts with Wiper Edges, without Fixing Hole - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
Page Count: 14
ICS Code (Cutting tools in general): 25.100.01

Document History

March 1, 2016
Indexable hardmetal (carbide) inserts with wiper edges, without fixing hole - Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with wiper edges, without fixing hole. These inserts are primarily intended to be mounted on milling...
ISO 3365
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Wiper Edges, without Fixing Hole - Dimensions
A description is not available for this item.

References

Advertisement