ISO 3364
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Cutting tools in general): | 25.100.01 |
Document History
August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended...
December 15, 2011
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole — Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
ISO 3364
February 1, 1997
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.