ISO 3364

Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
ICS Code (Cutting tools in general): 25.100.01

Document History

August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended...
December 15, 2011
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole — Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
February 1, 1997
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.
ISO 3364
January 1, 1985
Indexable Hardmetal (Carbide) Inserts with Rounded Corners, with Cylindrical Fixing Hole - Dimensions
A description is not available for this item.
Advertisement