ISO 5609-1
Tool holders for internal turning with cylindrical shank for indexable inserts - Part 1: Designation, styles, dimensions and calculation for corrections
| Organization: | ISO |
| Publication Date: | 15 December 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Turning tools): | 25.100.10 |
scope:
This part of ISO 5609 specifies the code for the designation, styles, general dimensions and calculation for corrections for tool holders internal turning with cylindrical shank. It is intended to be used in conjunction with, and is completed, by ISO 5609-2, ISO 5609-2, ISO 5609-4, ISO 5609-5 and ISO 5609-6.
These tool holders are primarily intended for indexable inserts made of hard metal, ceramic or other cutting materials to be mounted by clamping and to be used for internal turning operations.
This part of ISO 5609 also incorporates the contents of ISO
6261:2011[designatio
Document History