ISO 9361-1

Indexable Inserts for Cutting Tools - Ceramic Inserts with Rounded Corners - Part 1: Dimensions of Inserts Without Fixing Hole

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 1991
Status: inactive
Page Count: 15
ICS Code (Cutting tools in general): 25.100.01

Document History

August 1, 2014
Indexable inserts for cutting tools - Ceramic inserts with rounded corners - Part 1: Dimensions of inserts without fixing hole
This part of ISO 9361 specifies the dimensions of indexable ceramic inserts with rounded corners, without fixing hole, and with 0° and 11° normal clearance. These inserts are primarily intended to be...
ISO 9361-1
May 15, 1991
Indexable Inserts for Cutting Tools - Ceramic Inserts with Rounded Corners - Part 1: Dimensions of Inserts Without Fixing Hole
A description is not available for this item.

References

Advertisement