This specification covers crosslinked polymer insulation material consisting substantially of polyethylene or a polyethylene copolymer for electrical wires and cables in conductor, suitable for continuous use on power cables in wet and dry locations, having specified sizes and...
1.1 This practice covers measurement procedures for evaluating certain characteristics of phased-array ultrasonic probes that are used with phased-array ultrasonic examination instrumentation. 1.2 This practice describes means for obtaining performance data that may be used to define the acoustic...
1.1 This test method covers the determination of the magnetic performance of fully processed cores for magnetic amplifier-type applications. 1.2 Tests may be conducted at excitation frequencies of 60?Hz, 400?Hz, 1600?Hz, or higher frequencies. 1.3 Permissible core sizes for this test method are...
1.1 This practice covers the requirements for the effective monitoring of mineral oil and phosphate ester fluid lubricating oils in service auxiliary (non-turbine) equipment used for power generation. Auxiliary equipment covered includes gears, hydraulic systems, diesel engines,...
This part of IEC 61800 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the DC motors. It applies to adjustable speed electric...
5.1 This test method is useful in research and quality control for evaluating insulating materials and systems since they provide for the measurement of the endurance used to compare different materials to the action of corona on the external surfaces. A poor result on this test does not...
This part of IEC 61800 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the DC motors. It applies to adjustable speed electric...
This part of IEC 61800 applies to adjustable speed electric AC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the AC motors. It applies to adjustable speed electric power drive...
This document is applicable to both self-healing capacitor units and self-healing capacitor banks intended to be used, particularly, for power-factor correction of AC power systems having a rated voltage above 1 000 V and fundamental frequencies of 15 Hz to 60 Hz. The following...
This part of IEC 60502 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated AC voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) for fixed installations such as distribution networks or industrial installations. Cables of...
IEC 60502-1:2021 is available as IEC 60502-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60502-1:2021 specifies the construction, dimensions and test requirements of power cables...
4.1 This test method evaluates the performance of flat-rolled magnetic materials over a wide frequency range of ac excitation with and without incremental dc bias, as used on transformers, motors, and other laminated core devices. 4.2 This test method is suitable for design, specification...
IEC TR 63282:2020(E) collects information and reports experience in order to make recommendations for the standardization of voltage levels and related aspects (power quality, EMC, measurement …) for LVDC systems (systems with voltage level lower than 1 500 V d.c.). Rationale...
This part of IEC 60364 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This document also includes requirements regarding earthing and equipotential bonding for information and...
This document applies to transfer switching equipment (TSE), to be used in power systems for ensuring the continuity of the supply and allowing the energy management of the installation, by transferring a load between power supply sources, the rated voltage of which does not...
The purpose of this document is to collect information and report experience in order to make recommendations for the standardization of voltage levels and related aspects (power quality, EMC, measurement …) for LVDC systems (systems with voltage level lower than 1 500 V d.c.)....
5.1 PCRT Applications and Capabilities-PCRT has been applied successfully to a wide range of outlier screening applications in the manufacture and maintenance of metallic and non-metallic parts. Examples of anomalies detected are discussed in 1.1. PCRT has been shown to provide cost effective and...
5.1 Insulating materials are used to isolate components of an electrical system from each other and from ground, as well as to provide mechanical support for the components. For this purpose, it is generally desirable to have the insulation resistance as high as possible, consistent with...
1.1 This test method establishes the requirements for a standardized method of evaluating the quality of crimped-type electrical connections to solid or stranded conductors. This test method applies to 16-gauge and smaller diameter copper wire, coated or uncoated. 1.2 This test method is applicable...
This specification covers thermoplastic insulating materials made of poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate recommended for use in wires and cables operating in wet or dry locations at specified conductor temperatures and maximum voltage ratings for...