5.1 This test method is intended for use in evaluating the cleanliness of middle distillate fuels for quality control purposes. 5.2 The filter media specified in this procedure is suitable for the materials in the scope. 5.3 A change in filtration performance after storage or...
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly according to the headspace volume, fuel temperature and agitation. Measurement...
This part of IEC 62282 provides a set of specific rules, requirements and guidelines (i.e. socalled product category rules (PCR) according to ISO 14025 and thus in line with ISO 14040 and ISO 14044) for characterizing the environmental performance of stationary fuel cell combined heat and...
005670-000000-000000
005670-000000-000000
This Standard specifies requirements for the design and manufacture of storage tanks that are rotationally moulded in one-piece single or multi-layer seamless construction. This Standard applies to tanks for non-buried installation capable of containing water, liquids used in...
a) This Defence Standard (Def Stan) 02-320 specifies the general requirements for the Design and Installation of Fuel Systems for Gas Turbine (GT) and Diesel Engines (DE) in HM Surface Ships, Craft and Nuclear Submarines from the deck filling connections to the inlet connection of the...
IEC TS 62282-9-101:2020 provides a streamlined methodology to assess major environmental impacts of stationary fuel cell power systems for residential applications. The fuel cell power systems can be complemented with a supplementary heat generator and/or a thermal storage...
5.1 This test method is intended for use in the laboratory or in the field to evaluate the cleanliness of distillate fuels, and liquid biofuels, such as biodiesel and diesel blends. This specific test method and the precision statement applies to off-line analysis. Note 4: These PCMs...
General This Standard contains requirements for the material, design, manufacture, marking, and testing of serially produced, refillable Type HGV2 containers intended only for the storage of compressed hydrogen gas for on-road vehicle operation. These containers a) are to be permanently...
This commercial item description (CID) covers an aerial ladder fire truck. It has a 6x4 chassis with a diesel engine and an automatic transmission; a cab for at least five seated persons with at least four doors; a 1,250 gallon per minute (gpm) fire pump; a water tank with a capacity...
5.1 This test method is intended for use in the laboratory or in the field to evaluate the cleanliness of distillate fuels, and liquid biofuels, such as biodiesel and diesel blends. This specific test method and the precision statement applies to off-line analysis. Note 4: These APCs...
Ice formation in aircraft fuel systems results from the presence of dissolved and undissolved water in the fuel. Dissolved water or water in solution with hydrocarbon fuels constitutes a relatively small part of the total water potential in a particular system with the quantity...
This part of IEC 62282 provides a streamlined methodology to assess major environmental impacts of stationary fuel cell power systems for residential applications. The fuel cell power systems can be complemented with a supplementary heat generator and/or a thermal storage...
This document provides general guidance on diesel fuel housekeeping. It does not pre-empt national or local regulations but addresses the issues of contamination by water, sediment, inorganic contaminants, or microbial growth that may occur in the supply chain during manufacture,...
1.1 This specification contains specifications for the dimensioning of custom tiled/mortared masonry heaters (stoves). The custom tiled/mortared masonry heaters (stoves) are individually technically calculated and constructed. This information can be used for log (cordwood) wood-fired masonry...
a) This Defence Standard (Def Stan) 02-319 specifies the general requirements for the design and installation of an integral Aviation Fuel System(s) on Her Majesty (HM) Surface Ships, establishing all the necessary accessories to ensure the delivery, storage, preservation and the...
This recommended practice describes a system for identifying transfer points and equipment for loading and unloading of petroleum fuels and related products with colors and symbols. The Color-Symbol system described in this recommended practice does not cover aviation fuels....
ul-180.9 Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1 Scope 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L...
ul-180.9 Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1 Scope 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L...