This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the frequency...
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the...
This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the frequency...
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the...
IEC 61156-6:2020 is available as IEC 61156-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61156-6:2020 describes the cables intended primarily for working area wiring as defined...
IEC 61156-5:2020 is available as IEC 61156-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61156-5:2020 describes the cables intended primarily for horizontal floor wiring as...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This section sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumer-owned cable-compatible two-way digital TV receivers and other...
The scope of this Recommendation defines the Service Information that conveys the relevant description of the services contained in a multiplex of audio, video, and data that is distributed by cable networks (e.g., CATV systems). [ITU-T J.83] defines the transmission characteristics for...
This Recommendation1 provides a perceptual video quality measurement method for use in high definition television (HDTV) non-interactive applications when the full reference (FR) measurement method can be used. The model VQuad-HD was developed to estimate subjective quality scores obtained using...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial outdoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial outdoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This document specifies a method to assess the thermal behaviour of cables arranged in bundles, for digital communications. A method is described to determine the temperature increase in cable bundles for certain remote powering currents as a basis to analyse the expected...
This part of EN 50117 which is a sectional specification applies to coaxial distribution and trunk cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN...