PURPOSE AND SCOPE This guide provides a single, comprehensive reference of current practice in the geometric design of transit facilities on streets and highways. The facilities covered include: • Local buses, express buses, and bus rapid transit operating in mixed traffic, bus lanes, and...
This section sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumer-owned cable-compatible two-way digital TV receivers and other...
EIA/CEA-819-A Part I sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumerowned cable-compatible two-way digital TV receivers and...
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors,...
The incorporation of companion mobile devices, also known as second screen devices, into the experience of watching television (TV) is a recent and rapidly evolving trend. The integration of these companion devices with digital cable set top box (STB) or TV terminals...
This standard defines two raster-scanning systems for the representation of stationary or moving twodimensional images sampled temporally at a constant frame rate. The first image format specified is 1280 x 720 samples (pixels) inside a total raster of 750 lines, as given in Table 1. The second...
CEA-818-E Part 1 sets forth the requirements that a cable TV system meets at each receiver interface in order to support baseline services provided to consumer-owned cable-compatible digital TV receivers and other cable-compatible consumer devices that...
This standard defines an Emergency Alert signaling method for use by cable TV systems to signal emergencies to digital receiving devices that are offered for retail sale. Such devices include digital settop boxes that are sold to consumers at retail, digital...
This standard designates identification numbers for 6 MHz channel frequency allocations for 158 channels up to 1002 MHz, with a method of specifying higher channel numbers. This channel identification plan shall be used to establish the identity of 6 MHz wide RF channels carrying either analog or...