This part of IEC 61196 applies to coaxial communication cables. It specifies the test method determine the ability of exposed overhead cables used in analogue and digital communication systems to withstand dynamic stresses similar to those imposed by laminar wind flow...
This Standard specifies requirements and gives guidelines for the design, installation, electrical safety aspects, working performance and final commissioning and ongoing maintenance of a range of radio frequency (RF) distribution systems using passive and active components that will enable the...
This part 1-13 of EN 50289 details the method of test to determine the coupling attenuation or screening attenuation for patch cords, coaxial cable assemblies and pre-connectorised cables used in analogue and digital communication systems. It is to be read in conjunction...
This part of IEC 61196 defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of silver and tin...
This Standard covers mechanical and electrical requirements of service wires containing at least one coaxial core and optionally up to six twisted pairs, used for service applications to extend the telephone/multimedia
Among the three options described in the introduction, this Recommendation limits the scope to the employed technologies to improve spectral efficiency for downstream and upstream over hybrid fibre/coax (HFC)-based networks. The requirements stated herein are intended to be technology...
This part of IEC 61196 that is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with IEC 60728-1, IEC...
Introduction Digital line systems are the means of providing digital line sections. Recommendations on digital line systems may recognize, for digital line sections operating at a given bit rate, specific transmission media and transmission techniques (e.g....
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to...
La presente Norma si applica ai cavi coassiali con dielettrico solido per reti locali per collegamenti fino a 185 m e per trasmissioni fino a 10 Mb/s. La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori...
La presente Norma si applica ai cavi coassiali con dielettrico espanso per reti locali per collegamenti fino a 185 m e per trasmissioni fino a 10 Mb/s. La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori...