DSF/IEC 61196-5 ED3
IEC 61196-5 ED3: Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
| Organization: | DS |
| Status: | active |
| Page Count: | 15 |
scope:
This part of IEC 61196 that is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable network. This part specifies the test procedures and requirements for trunk and distribution cables for temperatures between −40 °C and +65 °C and in the frequency range of 5 MHz to 2000 MHz.
Document History