DSF/IEC 61196-5 ED4

Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals, sound signals and interactive services in accordance with IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable networks. This document specifies the test procedures and requirements for trunk and distribution cables for temperatures between −40 °C and +65 °C and in the frequency range of 5 MHz to 2 000 MHz.

Document History

December 22, 2022
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals,...
January 16, 2018
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2018(E), which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, e.g. for cable networks for television signals, sound...
February 27, 2009
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
IEC 61196-5 ED3: Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 that is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound...
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196, which is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals,...
DSF/IEC 61196-5 ED4
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals,...
Advertisement