DSF/IEC 61196-5 ED4
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196, which is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable network. This document specifies the test procedures and requirements for trunk and distribution cables for temperatures between −40 °C and +65 °C and in the frequency range of 5 MHz to 2 000 MHz.
Document History