DS/IEC 61196-5
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
inactive
| Organization: | DS |
| Publication Date: | 27 February 2009 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at temperature between -40 °C and +65 °C and in the frequency range of 5 MHz to 1 000 MHz and is to be read in conjunction with Part 1.
Document History
December 22, 2022
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals,...
January 16, 2018
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2018(E), which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, e.g. for cable networks for television signals, sound...
DS/IEC 61196-5
February 27, 2009
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
IEC 61196-5 ED3: Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 that is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound...
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
Coaxial communication cables - Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for trunk and distribution cables for use in cabled television distribution networks operating at...
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
This part of IEC 61196, which is a sectional specification applies to coaxial cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals,...
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
IEC 61196-5:2022, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals,...