Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. To determine the Amplitude Modulation (AM) (530 kHz thru 1710 kHz) and Frequency...
The present document specifies technical characteristics and methods of measurements for transmitting equipment for the Digital Radio Mondiale (DRM) sound broadcasting service operating in the LF band, MF band, HF band and VHF band. NOTE: The relationship between the present document...
This Recommendation describes mechanisms to support captioned radio broadcast services on the basis of terrestrial digital sound broadcasting systems described in Recommendation ITU-R BS.1114 as well as traditional analogue frequency modulation (FM) system(s).
This Standard provides radiofrequency requirements for constant and non-constant envelope emission digital radio equipment operating in land mobile and fixed services radiofrequency bands in the frequency range 29.7 MHz to 1 GHz with channel spacings of 25 kHz, 12.5 kHz or 6.25 kHz....
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
This part of IEC 62272 describes the methods of measurement to assess the performance characteristics of digital modulated radio transmitters in the bands below 30 MHz for sound and/or data broadcasting in the LF, MF and HF bands, and to facilitate the comparison of measurements which...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...