This International Standard specifies a test method for estimating the life expectancy of information stored on recordable compact disc systems. Only the effects of temperature and relative humidity on the media are considered. This International Standard does not cover the effects of...
This International Standard specifies a test method for estimating the life expectancy of information stored on recordable compact disc systems. Only effects of temperature and relative humidity on the media are considered. This International Standard does not cover the effects of...
These test methods and specifications cover the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. This specification is only for bicycles equipped with manually operated retention systems, and...
1.1 These test methods and specifications cover the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. 1.2 This specification is only for bicycles equipped with manually operated retention...
ISO 20957-2:2005 specifies additional safety requirements for strength training equipment in addition to the general safety requirements of ISO 20957-1:2005. ISO 20957-2:2005 is applicable to stationary training equipment type strength training equipment with stack weight resistance or other means...
IEC 60335-2-75:2012 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of...