DSF/PREN ISO 20957-2

Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
ICS Code (Indoor sports equipment): 97.220.30
scope:

ISO 20957-2:2005 specifies additional safety requirements for strength training equipment in addition to the general safety requirements of ISO 20957-1:2005. ISO 20957-2:2005 is applicable to stationary training equipment type strength training equipment with stack weight resistance or other means of resistance like weight discs, elastic cords, hydraulic, pneumatic and magnetic systems and springs (type 2) with the classes S and H.

Document History

June 21, 2021
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods (ISO 20957-2:2020)
This document specifies additional safety requirements for stationary strength training equipment. This document is intended to be read in conjunction with the general safety requirements of ISO...
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods (ISO/DIS 20957-2:2022)
This document specifies additional safety requirements for stationary strength training equipment. This document is intended to be read in conjunction with the general safety requirements of ISO...
DSF/PREN ISO 20957-2
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods
ISO 20957-2:2005 specifies additional safety requirements for strength training equipment in addition to the general safety requirements of ISO 20957-1:2005. ISO 20957-2:2005 is applicable to...
Advertisement