DS/EN ISO 20957-2

Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods (ISO 20957-2:2020)

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 30
ICS Code (Indoor sports equipment): 97.220.30
scope:

This document specifies additional safety requirements for stationary strength training equipment. This document is intended to be read in conjunction with the general safety requirements of ISO 20957‑1. This document is applicable to stationary training equipment type strength training equipment with stacked weight resistance or other means of resistance, such as elastic cords, hydraulic, pneumatic, electrical, magnetic, springs and externally loaded weights (type 2) (hereinafter referred to as training equipment) with the classes H, S and I according to ISO 20957‑1. NOTE - Free-weight barbell racks are subject to the requirements of ISO 20957‑4 and ISO 20957‑1.

Document History

DS/EN ISO 20957-2
June 21, 2021
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods (ISO 20957-2:2020)
This document specifies additional safety requirements for stationary strength training equipment. This document is intended to be read in conjunction with the general safety requirements of ISO...
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods (ISO/DIS 20957-2:2022)
This document specifies additional safety requirements for stationary strength training equipment. This document is intended to be read in conjunction with the general safety requirements of ISO...
Stationary training equipment – Part 2: Strength training equipment, additional specific safety requirements and test methods
ISO 20957-2:2005 specifies additional safety requirements for strength training equipment in addition to the general safety requirements of ISO 20957-1:2005. ISO 20957-2:2005 is applicable to...

References

Advertisement