The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft applications; b)...
This section species surface mounted hydraulic dock lifts. NFPA 70 NEMA KS-1 SAA AS1318
A. This section specifies electrohydraulic hinged lip board type dock levelers.
NOTE: This guide specification covers requirements for dock bumpers, truck-trailer restraining devices, and industrial, mechanical and electro-hydraulic dock levelers of the fixed hinged type.
This section specifies dock bumpers, and door seals.
This CID covers a conveyor high-line dock to act as a holding area for single or married military pallets, ISO and lower deck containers, and type V aerial delivery platforms.
Purpose The purpose of this document is to provide design guidelines for mechanical berthing / docking interface between space structures, elements, and serviceable or servicer vehicles.
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. Assemblies shall be installed at the lowest point of a tank or...